Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393238-3 |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 12A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Continuous Current | 12A |
Contact Limiting Breaking Current | 12A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 25A |
Insulation Creepage Class | 8mm |
Contact Limiting Short-Time Current | 12A |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 6VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Power Rating DC | 400mW |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Box & Tube |
実装方法 | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay SPDT 12A 6VDC 90Ohm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays RTB14006 | Sager |
Where can I find additional details, specifications and documents for a 1-1393238-3?
Additional datasheets, footprints and schematics for 1-1393238-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393238-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393238-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393238-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393238-3 fall under?
The 1-1393238-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393238-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393238-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393238-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393238-3 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 1-1393238-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393238-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393238-3?
You can fill out our help required form which you can use to request a quote for 1-1393238-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.