Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.77
|
120
in stock
|
Buy Now | |
TE Store
from US$4.10
|
344
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
226
in stock
|
Buy Now | |
Distrelec
from US$10.94
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
10
in stock
|
Buy Now | |
element14
from US$10.63
|
10
in stock
|
Buy Now | |
Farnell
from US$10.64
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
RS Americas
from US$3.88
|
-
|
Buy Now | |
TTI Europe
from US$3.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Silver |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Flange Diameter | 12.5mm, .492in |
Panel Cutout | 8.9 x 9.7mm D-Shape |
Panel Thickness (Recommended) | .059 – .114in, 1.5 – 2.9mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
Panel Mount Feature Type | Hex Nut |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Front Mount |
Operating Frequency | 4GHz |
Grade | Professional |
Flange and Thread Material | Brass |
Lockwasher Material | Brass |
Lockwasher Plating Material | Silver |
Comment | Without Solder Tag |
Military Style Number | UG-1094/U |
Dielectric Material | PTFE |
Packaging Method | Box |
Packaging Quantity | 50 |
実装方法 | Box |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Sealable | No |
RF Interface | BNC |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
BNC BHSkt 50Ohm Silver Pltd RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 1-1337451-0 | Internal Number: 1-1337451-0 | TE Connectivity | TE Store |
Connectors BHSkt 50 Ohm Silver | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
AgPt BNC bulkhead solder socket,50ohm | RS |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Panel Mount Silver Individual | Avnet America |
Straight 50Ohms Panel Mount Bulkhead Fitting BNC Conn, jack, Solder Term Silver | TE Connectivity 1-1337451-0 | RS Americas |
BNC BHSKT 50OHM SILVER PLTD | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1337451-0?
Additional datasheets, footprints and schematics for 1-1337451-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337451-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337451-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337451-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337451-0 fall under?
The 1-1337451-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337451-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337451-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337451-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337451-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-1337451-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337451-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337451-0?
You can fill out our help required form which you can use to request a quote for 1-1337451-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.