Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Insulation | With |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Method | Box |
Packaging Quantity | 50 |
実装方法 | Box |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Connector Style | Jack |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | Raychem 5021D1331, Raychem 5021M1631, URM 43, URM 76, Raychem EPD 71169Q, RG 58C, RG 141A, Raychem 5021D1831 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | Farnell |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Silver Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337442-0?
Additional datasheets, footprints and schematics for 1-1337442-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337442-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337442-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337442-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337442-0 fall under?
The 1-1337442-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337442-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337442-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337442-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337442-0 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 1-1337442-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337442-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337442-0?
You can fill out our help required form which you can use to request a quote for 1-1337442-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.