Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P049,
8-1190481-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Cut Length | 48.031in, 1220mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 063725P049?
Additional datasheets, footprints and schematics for 063725P049 are listed on our Part Details page. You can also find images and similar parts to 063725P049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P049 fall under?
The 063725P049 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P049 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P049 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P049 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 063725P049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P049 often in real-time on the comparison pages.
What if I can't find stock of 063725P049?
You can fill out our help required form which you can use to request a quote for 063725P049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.