Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ES2000-2-4FOOT,
063725P022, 6-1190481-1 |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.58
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.20
|
14,994
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.20
|
2,499
in stock
|
Buy Now | |
Newark Electronics
from US$5.03
|
2,480
in stock
|
Buy Now | |
Chip One Stop
from US$4.21
|
2,480
in stock
|
Buy Now | |
Rapid Electronics
from US$4.27
|
2,450
in stock
|
Buy Now | |
Distrelec
from US$5.95
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$4.24
|
250
in stock
|
Buy Now | |
RS Americas
from US$4.73
|
139
in stock
|
Buy Now | |
Avnet America
from US$4.25
|
-
|
Buy Now | |
TTI Europe
from US$3.92
|
-
|
Buy Now | |
Sager
from US$4.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Recovered Wall Thickness (Nominal) | 1.52mm, .06in |
Cut Length | 48.031in, 1220mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
063725P022 6-1190481-1 ES2000-NO.2-B9-0-STK | Heilind Electronics |
Heat Shrink Tubing And Sleeves Hs-Tube .293 4Ft |Raychem Te Connectivity 063725P022 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TUBE .293 4FT | Rapid Electronics |
Heat Shrink Tubing ST Polyolefin Black Thin Loose Piece | Future Electronics |
Es2000-No.2-B9-0-Stk | TE Connectivity 063725P022 | RS Americas |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0-STK | Sager |
Where can I find additional details, specifications and documents for a 063725P022?
Additional datasheets, footprints and schematics for 063725P022 are listed on our Part Details page. You can also find images and similar parts to 063725P022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P022 fall under?
The 063725P022 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P022 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P022 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P022 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for 063725P022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P022 often in real-time on the comparison pages.
What if I can't find stock of 063725P022?
You can fill out our help required form which you can use to request a quote for 063725P022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.