Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 9.85mm |
---|---|
Frequency Min | 200MHz |
Frequency Max | 1GHz |
Impedance @ 100MHz | 175ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Case Style | Split Core |
Frequency Range | 200MHz to 1GHz |
Material Grade | 61 |
Ferrite Core, Split, 9.85Mm, 175Ohm/100Mhz, 1Ghz | Newark Electronics |
Roundcable snap-it core195ohm 10.5mm dia | RS |
FERRITE CORE, SPLIT, 9.85MM, 175OHM | element14 |
Where can I find additional details, specifications and documents for a 0461167281?
Additional datasheets, footprints and schematics for 0461167281 are listed on our Part Details page. You can also find images and similar parts to 0461167281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0461167281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0461167281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0461167281 fall under?
The 0461167281 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0461167281 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0461167281 you can contact the distributor directly for product support, shipping queries etc.
Is the 0461167281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0461167281 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 0461167281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0461167281 often in real-time on the comparison pages.
What if I can't find stock of 0461167281?
You can fill out our help required form which you can use to request a quote for 0461167281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.