0461164181 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE SPLIT 12.7MM 205OHM/100MHZ 1GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for RS
RS
from US$4.96
157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.96
3,171
in stock
Buy Now
Logo for element14
element14
from US$3.92
3,171
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.35
3,171
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$3.97
-
Buy Now

Specifications

Cable Diameter Max 12.7mm
Frequency Min 200MHz
Frequency Max 1GHz
Product Range -
External Diameter 29mm
External Width 32.5mm
Impedance 435ohm
Internal Diameter 13.05mm

Alternative Descriptions

Ferrite Core, Split, 12.7Mm, 205Ohm/100Mhz, 1Ghz | Newark Electronics
FERRITE CORE, SPLIT, 12.7MM, 205OHM/100MHZ, 1GHZ | element14
Cable snap on,461164181 | RS
Round Cabel Snap-In 13,05x31x39,4 61 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0461164181?

Additional datasheets, footprints and schematics for 0461164181 are listed on our Part Details page. You can also find images and similar parts to 0461164181 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0461164181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0461164181 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0461164181 fall under?

The 0461164181 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0461164181 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0461164181 you can contact the distributor directly for product support, shipping queries etc.

Is the 0461164181 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0461164181 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for 0461164181.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0461164181 often in real-time on the comparison pages.

What if I can't find stock of 0461164181?

You can fill out our help required form which you can use to request a quote for 0461164181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay