Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter Max | 18mm |
---|---|
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Product Range | - |
Impedance | 360ohm |
Material Grade | 46 |
Round cable snap-ons-case & ferrite | RS |
Ferrite Core, Split, 18Mm, 330 Ohm/100Mhz, 300Mhz | Newark Electronics |
FERRITE CORE, SPLIT, 18MM, 330 OHM/100MHZ, 300MHZ | element14 |
Where can I find additional details, specifications and documents for a 0446176451?
Additional datasheets, footprints and schematics for 0446176451 are listed on our Part Details page. You can also find images and similar parts to 0446176451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0446176451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0446176451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0446176451 fall under?
The 0446176451 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0446176451 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0446176451 you can contact the distributor directly for product support, shipping queries etc.
Is the 0446176451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0446176451 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0446176451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0446176451 often in real-time on the comparison pages.
What if I can't find stock of 0446176451?
You can fill out our help required form which you can use to request a quote for 0446176451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.