Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
No stock
|
Buy Now | |
element14
from US$1.35
|
1,907
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,907
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,277
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
882
in stock
|
Buy Now | |
Schukat Electronic
from US$1.63
|
210
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Diameter Max | 4.9mm |
---|---|
Frequency Min | 25MHz |
Frequency Max | 300MHz |
Impedance @ 100MHz | 245ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 25MHz to 300MHz |
Material Grade | 44 |
SPLIT CORE FERRITE, 245 OHM, 4.9MM | element14 |
Ferrite Core, Split, 4.9Mm, 245Ohm/100Mhz, 300Mhz | Newark Electronics |
Round Cable Snap-In 5,1x17,3x38,2 44 | Schukat Electronic |
Roundcable snap-it core,245ohm 5.3mm dia | RS |
Where can I find additional details, specifications and documents for a 0444164951?
Additional datasheets, footprints and schematics for 0444164951 are listed on our Part Details page. You can also find images and similar parts to 0444164951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0444164951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0444164951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0444164951 fall under?
The 0444164951 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 0444164951 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0444164951 you can contact the distributor directly for product support, shipping queries etc.
Is the 0444164951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0444164951 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Schukat Electronic have stock available or on a lead time for 0444164951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0444164951 often in real-time on the comparison pages.
What if I can't find stock of 0444164951?
You can fill out our help required form which you can use to request a quote for 0444164951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.