0443 164 051 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE FLAT CABLE 64MM X 1.3MM 290 OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.67

Distributor Stock
Logo for RS
RS
from US$5.67
32
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.15
70
in stock
Buy Now
Logo for element14
element14
from US$7.66
70
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.54
70
in stock
Buy Now

Specifications

Frequency Min 25MHz
Frequency Max 300MHz
Cable Width x Thickness 64mm x 1.3mm
Product Range -
External Depth 0.32"
External Width 3.18"
Frequency 100MHz
Length 1.272"

Alternative Descriptions

Ferrite Core, Flat Cable, 64Mm X 1.3Mm, 290 Ohm | Newark Electronics
FERRITE CORE, FLAT CABLE, 64MM X 1.3MM, 290 OHM | element14
Flat cable snap-it core,215ohm 65mm W | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0443 164 051?

Additional datasheets, footprints and schematics for 0443 164 051 are listed on our Part Details page. You can also find images and similar parts to 0443 164 051 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0443 164 051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0443 164 051 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0443 164 051 fall under?

The 0443 164 051 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 0443 164 051 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0443 164 051 you can contact the distributor directly for product support, shipping queries etc.

Is the 0443 164 051 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0443 164 051 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 0443 164 051.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0443 164 051 often in real-time on the comparison pages.

What if I can't find stock of 0443 164 051?

You can fill out our help required form which you can use to request a quote for 0443 164 051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay