TE Connectivity's Timer connector system is highly regarded for its performance and versatility. Among its offerings, the 929505-3 stands out as a two-row housing capable of accommodating up to eight wires, along with their respective connector shoes. In this article, we will delve into the features, specifications, availability, and advantages of the 929505-3 connector housing.

Features and Specifications

The 929505-3 connector housing can be easily identified from the mechanical assembly drawing, which showcases its unique design. Notably, the top section of the housing features petal-like fingers that can be closed, securely enclosing the connector shoes within the shell.

 929505-3 connector features and Specifications

With a nominal voltage of 24V, the maximum current capacity depends on the chosen tab connector shoe. The datasheet presents options ranging from 12A to 29A. By carefully sequencing the power-on sequence, it is possible to parallel multiple contacts, allowing for a higher maximum current. It is important to note that all tab contacts used with this housing should have a contact size of 2.8mm, selected from TE Connectivity's product line.

Availability and Pricing

The 929505-3 connector housing boasts abundant stock availability across various distributors. For instance, in quantities of 100, the shell costs approximately 1.5 EUR per piece (Price correct as of the date of publication). Although there is a cost associated with the housing, it is offset by the extensive list of compliance certifications it holds. Notably, the part complies with the EU RoHS Directive 2011/65/EU and operates within a wide temperature range of -40 to 130 degrees Celsius.

Exploring Connector Options

TE Connectivity offers a comprehensive range of over 100 products within the Timer Connector System. This includes high-density connector housings, PCB connectors, and crimping tools. For further information on the possibilities and versatility of this connector format, engineers can visit the following link: [Insert URL: https://www.te.com/deu-de/plp/connectors-timer-interconnection-system/Y30DqX26ye.html]. TE provides extensive documentation to assist engineers in quickly understanding and utilizing the connector system.

Enclosure Options

The 929505-3 connector can be enclosed in various housing options, as depicted in the accompanying figure. Some of these options are sealed, offering additional protection against external elements. More detailed information on these housing options can be found in the following datasheet: [Insert URL: https://www.te.com/usa-en/product-CAT-T4827-CH8172.datasheet.pdf].

Enclosure Options

Conclusion

In conclusion, TE Connectivity's 929505-3 is an affordable and reliable 2x4 pin connector housing for users of the Junior Power Timer connector system. Its robust design ensures secure and dependable connections. Furthermore, the extensive ecosystem surrounding this connector product provides engineers with a wide range of complementary components and resources. By leveraging the advantages of the 929505-3, users can achieve efficient and effective electrical connections for their applications.