Spring Loaded Contacts & Probes
Parts from Spring Loaded Contacts & Probes Category
Viewing page 22 of 22
421 to 428 of 428 parts currently displaying
Mill Max
SPRING LOADED PIN, 2A, 5.05MM; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.05mm; Spring Force Initial:25g; Spring Force Working Travel:60g RoHS Compliant: Yes
CONN, SPRING LOADED CONTACT, CUP, 6A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.41mm; Connector Tip Style:Cup; Current Rating:6A; Overall Length:30.48mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
Mill Max
SPRING LOADED PIN, 9A, 9.6MM; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:9A; Overall Length:9.6mm; Spring Force Initial:25g; Spring Force Working Travel:120g RoHS Compliant: Yes
See more parts featured in this category or return to Test Connectors & IC Test Clips
Viewing page 22 of 22
421 to 428 of 428 parts currently displaying