Calibrators
Parts from Calibrators Category
RANGE CALIBRATOR, POWER, CAL W/D; Calibration Type:Power; External Height:88.9mm; External Width:133.3mm; External Depth:215.9mm; Accuracy:-; Weight:1.1kg; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
CALIBRATOR, RTD TEMPERATURE; Calibration Type:Temperature; External Height:187mm; External Width:87mm; External Depth:32mm; Accuracy:-; Weight:330g; Operating Temperature Min:-10°C; Operating Temperature Max:55°C; Product Range:- RoHS Compliant: Yes
TEMPERATURE CALIBRATOR, THERMOCOUPLE; Calibration Type:Temperature; External Height:187mm; External Width:87mm; External Depth:32mm; Accuracy:-; Weight:330g; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
MULTIFUNCTION PROCESS CALIBRATOR, 650G; Calibration Type:Current, Frequency, Resistance, RTD, Thermocouple, Voltage; External Height:200mm; External Width:96mm; External Depth:47mm; Accuracy:0.01%; Weight:650g; Product Range:- RoHS Compliant: Yes
PRESSURE CALIBRATOR, 240KPA; Calibration Type:Pressure; External Height:188mm; External Width:264mm; External Depth:96mm; Accuracy:0.01%; Weight:2kg; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: Yes
TEMPERATURE CALIBRATOR, CAL W/D; Calibration Type:Temperature; External Height:188.5mm; External Width:84mm; External Depth:52.5mm; Accuracy:-; Weight:515g; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: Yes
TEMPERATURE CALIBRATOR, CAL W/DU; Calibration Type:Temperature; External Height:188.5mm; External Width:84mm; External Depth:52.5mm; Accuracy:-; Weight:515g; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: Yes
PRESSURE CALIBRATOR, 30V, CAL W/D, LCD; Calibration Type:Pressure; External Height:201mm; External Width:98mm; External Depth:52mm; Accuracy:-; Weight:600g; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
PRESSURE CALIBRATOR, 30V, CAL W/DU, LCD; Calibration Type:Pressure; External Height:201mm; External Width:98mm; External Depth:52mm; Accuracy:-; Weight:600g; Operating Temperature Min:-10°C; Operating Temperature Max:55°C RoHS Compliant: Yes
RANGE CALIBRATOR, POWER, CALIBRATED; Calibration Type:Power; External Height:88.9mm; External Width:133.3mm; External Depth:215.9mm; Accuracy:-; Weight:1.1kg; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
RANGE CALIBRATOR, POWER, CAL W/DU; Calibration Type:Power; External Height:88.9mm; External Width:133.3mm; External Depth:215.9mm; Accuracy:-; Weight:1.1kg; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
DRY WELL CALIBRATOR, TEMP, -25DEG C TO +140DEG C; Calibration Type:Temperature; External Height:261mm; External Width:143mm; External Depth:245mm; Accuracy:± 0.25°C; Weight:5.7kg; Operating Temperature Min:5°C; Product Range:- RoHS Compliant: Yes