Thermostat Switches
Parts from Thermostat Switches Category
THERMAL SWITCH, NC, 70°C; Switching Temperature:70°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:2.5A @ 250V; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:250VAC/2.5A; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
THERMAL SWITCH, NC, 100°C; Switching Temperature:100°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A; Product Range:T11A Series; RoHS Compliant: Yes
THERMAL SWITCH, NC, 110°C; Switching Temperature:110°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A; Product Range:T11A Series; RoHS Compliant: Yes
THERMAL SWITCH, NC, 125°C; Switching Temperature:125°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A; Product Range:T11A Series; RoHS Compliant: Yes
THERMAL SWITCH, NC, 140°C; Switching Temperature:140°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A; Product Range:T11A Series; RoHS Compliant: Yes
THERMAL SWITCH, NC, 150°C; Switching Temperature:150°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A; Product Range:T11A Series; RoHS Compliant: Yes
SENSOR, TEMPERATURE, SPST-NC, 205VAC/2.5A,1.6A; Switching Temperature:160°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:205VAC/2.5A, 250VAC/1.6A RoHS Compliant: Yes
TEMPERATURE SWITCH/TRANSMITTER; Switching Temperature:600°C; Reset Temperature:-200°C; Contact Operation:Normally Open, Normally Closed; Sensor Terminals:Connector; Sensor Housing:-; Contact Rating:-; Product Range:850 Series RoHS Compliant: No
THERMAL GUARD, 100 DEG C, NC, 30VDC; Switching Temperature:100°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:-; Contact Rating:100mA at 30VDC; Product Range:OHD™ RoHS Compliant: Yes