Capacitive Touch Sensors
Parts from Capacitive Touch Sensors Category
CAPACITIVE TOUCH SENSOR, -40 TO 105DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product RoHS Compliant: Yes
CAPACITIVE TOUCH SENSOR, -25 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
TOUCH SENSOR, SINGLE KEY, SOT-23-6, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
CAPACITIVE TOUCH SNR, I2C, SPI, SSOP-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:30Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
CAPACITIVE TOUCH SENSOR, 8 PORT, SOP-16; IC Interface Type:Serial; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
IC Interface Type:Serial, SPI, UART; Supply Voltage Min:4.8V; Supply Voltage Max:5.3V; Sensor Case Style:TQFP; No. of Pins:44Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; Supply Current:10mARoHS Compliant: Yes