Programmable Unijunction Transistors - PUTs
Parts from Programmable Unijunction Transistors - PUTs Category
PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Operating Temperature Max:100°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
PROGRAMMABLE UJT, 2A, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Operating Temperature Max:100°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
SCR THYRISTOR, 510mA, 200V, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:-; Valley Current Iv:-; No. of Pins:3 Pin; Operating Temperature Max:110°C; Product Range:-; MSL:-; Current It av:510mA RoHS Compliant: Yes
PROGRAMMABLE UJT, 2A, TO-92; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:5µA; Valley Current Iv:150µA; No. of Pins:3 Pin; Operating Temperature Max:100°C; Product Range:-; MSL:MSL 1 - Unlimited; No. of Pins:3 RoHS Compliant: Yes