Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Peak Forward Current Itrm | 2A |
---|---|
Peak Emitter Current | 4µA |
Valley Current Iv | 150µA |
Transistor Case Style | TO-92 |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 100°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +100°C |
Peak Current | 5µA |
Power Dissipation Pd | 300mW |
Termination Type | Through Hole |
UNIJUNCTION TRANSISTOR, TO-92 | element14 |
Programmable Ujt, 2A, To-92, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N6027RLRAG?
Additional datasheets, footprints and schematics for 2N6027RLRAG are listed on our Part Details page. You can also find images and similar parts to 2N6027RLRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6027RLRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6027RLRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6027RLRAG fall under?
The 2N6027RLRAG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6027RLRAG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6027RLRAG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6027RLRAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6027RLRAG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2N6027RLRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6027RLRAG often in real-time on the comparison pages.
What if I can't find stock of 2N6027RLRAG?
You can fill out our help required form which you can use to request a quote for 2N6027RLRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.