Power Line Installation Suppression Filters
Parts from Power Line Installation Suppression Filters Category
FILTER, THREE PHASE, 110A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
FILTER, THREE PHASE, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
RFI POWER LINE FILTER, 250A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
LINE FILTER, 180A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
RFI POWER LINE FILTER, 10A, 26.4mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:10A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Terminals:Screw RoHS Compliant: Yes
RFI POWER LINE FILTER, 100A, 29.4mA; Voltage Rating:520VAC; Current Rating:100A; Product Range:FN 3270 Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:29.4mA RoHS Compliant: Yes
LINE FILTER, 600A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
RFI POWER LINE FILTER, 150A, 6mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
RFI POWER LINE FILTER, 50A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes
RFI POWER LINE FILTER, 20A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes
RFI POWER LINE FILTER, 30A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes
RFI POWER LINE FILTER, 50A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes
RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
RFI POWER LINE FILTER, 20A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
POWER LINE FILTER, 3 PHASE, 20A, 520VAC; Current Rating:20A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:400µA; Product Range:FN3025 Series; RoHS Compliant: Yes
RFI POWER LINE FILTER, 3A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:VQ, EQ Style RoHS Compliant: Yes