Power Factor Correction (PFC) Capacitors
Parts from Power Factor Correction (PFC) Capacitors Category
CAP, 123µF, 415VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 123µF; Capacitance Tolerance:+10%, -5%; Current Rating:36A @ 50Hz; Product Range:C9TRoHS Compliant: Yes
CAP, 110µF, 440VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 110µF; Capacitance Tolerance:+10%, -5%; Current Rating:34A @ 50Hz; Product Range:C9TRoHS Compliant: Yes
CAP, 23UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 23µF; Capacitance Tolerance:± 5%; Current Rating:30A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes
CAP, 46UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:640VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 46µF; Capacitance Tolerance:± 5%; Current Rating:50A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes
CAP, 480VAC, PP, CAN; Output (kvar):15kvar @ 50Hz; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 69µF; Capacitance Tolerance:+10%, -5%; Current Rating:18A @ 50Hz; 22A @ 60Hz; Product RoHS Compliant: Yes
CAP, 440VAC, PP, CAN; Output (kvar):14.2kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 77µF; Capacitance Tolerance:+10%, -5%; Current Rating:19A @ 50Hz; 22A @ 60Hz; Product RoHS Compliant: Yes
CAP, 440VAC, PP, CAN; Output (kvar):15kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 82.9µF; Capacitance Tolerance:+10%, -5%; Current Rating:20A @ 50Hz; 24A @ 60Hz; Product RoHS Compliant: Yes
CAP, 440VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 111µF; Capacitance Tolerance:+10%, -5%; Current Rating:26A @ 50Hz; 31A @ 60Hz; Product RoHS Compliant: Yes
CAP, 440VAC, PP, CAN; Output (kvar):25kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 137.1µF; Capacitance Tolerance:+10%, -5%; Current Rating:33A @ 50Hz; 39A @ 60Hz; Product RoHS Compliant: Yes
CAP, 440VAC, PP, CAN; Output (kvar):28.1kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 154.1µF; Capacitance Tolerance:+10%, -5%; Current Rating:37A @ 50Hz; Product RoHS Compliant: Yes
CAP, 440VAC, PP, CAN; Output (kvar):30kvar @ 50Hz; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 164µF; Capacitance Tolerance:+10%, -5%; Current Rating:39A @ 50Hz; Product Range:B25667C RoHS Compliant: Yes
CAP, 525VAC, PP, CAN; Output (kvar):10kvar @ 50Hz; Voltage Rating:525VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 39µF; Capacitance Tolerance:+10%, -5%; Current Rating:11A @ 50Hz; 13A @ 60Hz; Product RoHS Compliant: Yes
Capacitance:38.5µF; Capacitance Tolerance:± 10%; Automotive Qualification Standard:- RoHS Compliant: Yes
Capacitance:24.4µF; Capacitance Tolerance:± 10%; Automotive Qualification Standard:- RoHS Compliant: Yes
Capacitance:77µF; Capacitance Tolerance:± 10%; Automotive Qualification Standard:- RoHS Compliant: Yes
Capacitance:36.5µF; Capacitance Tolerance:± 10%; Automotive Qualification Standard:- RoHS Compliant: Yes
PFC CAP, METALLIZED PP, 3 X 276.3UF; Output (kvar):6kvar @ 60Hz; Voltage Rating:240VAC; Dielectric Type:Metallized PP; Rated Capacitance:3 x 276.3µF; Capacitance Tolerance:+15%, -0%; Current Rating:14.4A @ 60Hz; Stud Size - Metric:- RoHS Compliant: Yes
PFC CAP, METALLIZED PP, 3 X 115.1UF; Output (kvar):10kvar @ 60Hz; Voltage Rating:480VAC; Dielectric Type:Metallized PP; Rated Capacitance:3 x 115.1µF; Capacitance Tolerance:+15%, -0%; Current Rating:12A @ 60Hz; Capacitor Case Style:-RoHS Compliant: Yes
PFC CAP, METALLIZED PP, 3 X 230.3UF; Output (kvar):20kvar @ 60Hz; Voltage Rating:480VAC; Dielectric Type:Metallized PP; Rated Capacitance:3 x 230.3µF; Capacitance Tolerance:+15%, -0%; Current Rating:24.1A @ 60Hz; Stud Size - Metric:-RoHS Compliant: Yes
PFC CAP, METALLIZED PP, 3 X 287.8UF; Output (kvar):25kvar @ 60Hz; Voltage Rating:480VAC; Dielectric Type:Metallized PP; Rated Capacitance:3 x 287.8µF; Capacitance Tolerance:+15%, -0%; Current Rating:30.1A @ 60Hz; Stud Size - Metric:-RoHS Compliant: Yes