Junction Boxes
Parts from Junction Boxes Category
JUNCTION BOX, 3 WAY, POLYAMIDE; No. of Ways:3; Current Rating:-; IP Rating:IP67; Product Range:TH200 TeeBox Series; SVHC:No SVHC (15-Jan-2019); IP / NEMA Rating:IP67; Material:PA66 Polyamide; Operating Temperature Max:+125°C; RoHS Compliant: Yes
BOX, LOW PROFILE, 20PAIR; No. of Ways:-; Current Rating:-; IP Rating:-; Product Range:Type 200; BT Reference:200; External Depth:43mm; External Length / Height:170mm; External Width:120mm; Insulator Colour:Grey; Jacket Colour:Grey; RoHS Compliant: Yes
BOX, LOW PROFILE, 10PAIR; No. of Ways:20; Current Rating:-; IP Rating:-; Product Range:Type 200; BT Reference:200; External Depth:19.5mm; External Length / Height:170mm; External Width:120mm; Standard:UL94V-1 RoHS Compliant: Yes
BOX, 250/5, 50PAIR; No. of Ways:50; Current Rating:-; IP Rating:-; Product Range:-; BT Reference:250/5; External Depth:90mm; External Length / Height:210mm; External Width:160mm; Insulator Colour:Grey; Jacket Colour:Grey; RoHS Compliant: Yes
BOX, 301A, 100PAIR; No. of Ways:100; Current Rating:-; IP Rating:-; Product Range:-; BT Reference:310A; External Depth:120mm; External Length / Height:320mm; External Width:210mm; Insulator Colour:Grey; Jacket Colour:Grey; RoHS Compliant: Yes
JUNCTION BOX, 4WAY, IP68, PA66, BLACK; No. of Ways:4; Current Rating:16A; IP Rating:IP68; Product Range:TH209 TeeBox Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
JUNCTION BOX, 3WAY, IP68, PA66, BLACK; No. of Ways:3; Current Rating:16A; IP Rating:IP68; Product Range:TH209 TeeBox Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CONNECTOR, SPLITTER, 3 WAY, IP68, 32A; No. of Ways:3; Current Rating:32A; IP Rating:IP68; Product Range:TH390 TeeTube Series; SVHC:No SVHC (15-Jan-2019); Flammability Rating:UL94V-0; IP / NEMA Rating:IP68; Material:Glass Filled RoHS Compliant: Yes
JUNCTION BOX, 3 WAY, IP68, 10A, 400V; No. of Ways:3; Current Rating:10A; IP Rating:IP68; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:NEMKO; Cable Diameter Max:12mm; Cable Diameter Min:7mm; IP / NEMA Rating:IP68; RoHS Compliant: Yes
JUNCTION BOX, 3 WAY, IP68, 17.5A, 400V; No. of Ways:3; Current Rating:17.5A; IP Rating:IP68; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Polyamide 6.6 RoHS Compliant: Yes
JUNCTION BOX, 3 WAY, IP65, 17.5A, 400V; No. of Ways:3; Current Rating:17.5A; IP Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2019); IP / NEMA Rating:IP65; Material:Polyamide 6.6 RoHS Compliant: Yes
JUNCTION BOX, 3 WAY, IP65, 17.5A, 400V; No. of Ways:5; Current Rating:17.5A; IP Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2019); IP / NEMA Rating:IP65; Material:Polyamide 6.6 RoHS Compliant: Yes
JUNCTION BOX, 3WAY, 32A, IP67, TEEBOX; No. of Ways:3; Current Rating:32A; IP Rating:IP67; Product Range:TH200 TeeBox Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
JUNCTION BOX, 4 WAY, 16A, SCREW; No. of Ways:4; Current Rating:16A; Product Range:- RoHS Compliant: Yes