Cartridge Heaters
Parts from Cartridge Heaters Category
CARTRIDGE HEATER, 10W, 120VAC, 3.18X25MM; Supply Voltage:120VAC; Watt Density:35W/in²; Power Consumption:10W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.125"; Diameter - Metric:3.18mm RoHS Compliant: Yes
CARTRIDGE HEATER, 15W, 120VAC, 3.18X25MM; Supply Voltage:120VAC; Watt Density:50W/in²; Power Consumption:15W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.125"; Diameter - Metric:3.18mm RoHS Compliant: Yes
CARTRIDGE HEATER, 100W, 120V, 6.35X25MM; Supply Voltage:120VAC; Watt Density:250W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes
CARTRIDGE HEATER, 20W, 120VAC, 6.35X25MM; Supply Voltage:120VAC; Watt Density:35W/in²; Power Consumption:20W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes
CARTRIDGE HEATER, 50W, 120VAC, 6.35X38MM; Supply Voltage:120VAC; Watt Density:50W/in²; Power Consumption:50W; Operating Temperature Min:-; Operating Temperature Max:677°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes
CARTRIDGE HEATER, 100W, 120V, 6.35X32MM; Supply Voltage:120VAC; Watt Density:165W/in²; Power Consumption:100W; Operating Temperature Min:-; Operating Temperature Max:760°C; Diameter - Imperial:0.25"; Diameter - Metric:6.35mm RoHS Compliant: Yes