CSH-1011001/120V Industrial Heaters by OMEGA Engineering

CARTRIDGE HEATER, 100W, 120V, 6.35X32MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.34

Distributor Stock
Logo for Farnell
Farnell
from US$72.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$43.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$40.34
-
Buy Now

Specifications

Supply Voltage 120VAC
Watt Density 165W/in²
Power Consumption 100W
Operating Temperature Max 760°C
Diameter - Imperial 0.25"
Diameter - Metric 6.35mm
RoHS Compliant Yes

Alternative Descriptions

Cartridge Heater, 100W, 120V, 6.35X32Mm | Newark Electronics
STAINLESS STEEL SHEATH CARTRIDGE HEATERS STANDARD AND HIGH WATT DENSITY CONSTRUCTION | Avnet America
Electric Heaters: Cartridge Heaters | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSH-1011001/120V?

Additional datasheets, footprints and schematics for CSH-1011001/120V are listed on our Part Details page. You can also find images and similar parts to CSH-1011001/120V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSH-1011001/120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSH-1011001/120V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSH-1011001/120V fall under?

The CSH-1011001/120V is listed under Automation & Process Control > Industrial Heaters > Cartridge Heaters.

Can I view similar or alternative parts?

You can view similar parts to CSH-1011001/120V when available in the Cartridge Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSH-1011001/120V you can contact the distributor directly for product support, shipping queries etc.

Is the CSH-1011001/120V RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CSH-1011001/120V have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CSH-1011001/120V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSH-1011001/120V often in real-time on the comparison pages.

What if I can't find stock of CSH-1011001/120V?

You can fill out our help required form which you can use to request a quote for CSH-1011001/120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay