TV Mounts & Stands
Parts from TV Mounts & Stands Category
Dual Arm Full Motion Mount Fits 13~37" TV OS50FM; Maximum Screen Size:-; Bracket Type:Tilt Mount; Load Max:50lb; VESA Standard:75x75 to 200x200; Product Range:-
Dual Arm Full Motion Mount Fits 37~63" TV OC80FM; Maximum Screen Size:-; Bracket Type:Tilt Mount; Load Max:80lb; VESA Standard:200x200 to 600x400; Product Range:-
Ceiling Tilt Mount Fits 32~65" TV SCM125; Maximum Screen Size:32" to 63"; Bracket Type:Ceiling Mount; Load Max:125lb; VESA Standard:200x100 to 660x450; Product Range:-
Dual TV Ceiling Tilt Mount Fits 32~65" TV s DCM250; Maximum Screen Size:32" to 63"; Bracket Type:Ceiling Mount; Load Max:250lb; VESA Standard:200x100 to 600x400; Product Range:-
Dual Arm Full Motion Mount Fits 13~37" TV OC40FMX; Maximum Screen Size:37" to 70"; Bracket Type:Wall Shelf; Load Max:18.1kg; VESA Standard:75 x 75 to 200 x 200; Product Range:-
Fixed Angle Wall Mount for Flat Panel Televisions from 60" ~ 100"; Maximum Screen Size:60" to 100"; Bracket Type:Fixed Mount; Load Max:200lb; VESA Standard:VESA 900 x 600; Product Range:- RoHS Compliant: Yes
Flat-Ceiling Mount for TVs 37" ~ 70"; Maximum Screen Size:37" to 70"; Bracket Type:Ceiling Mount; Load Max:110lb; VESA Standard:VESA 200 x 200 to 600 x 400; Product Range:- RoHS Compliant: Yes
Flat-Ceiling Mount for TVs 37" ~ 70"w/Extended Pole.; Maximum Screen Size:37" to 70"; Bracket Type:Ceiling Mount; Load Max:110lb; VESA Standard:VESA 200 x 200 to 600 x 400; Product Range:- RoHS Compliant: Yes
Cathedral-Ceiling Mount for TVs 37" ~ 70"; Maximum Screen Size:37" to 70"; Bracket Type:Ceiling Mount; Load Max:110lb; VESA Standard:VESA 200 x 200 to 600 x 400; Product Range:- RoHS Compliant: Yes
Cathedral-Ceiling Mount for TVs 37" ~ 70" w/Extended Pole; Maximum Screen Size:37" to 70"; Bracket Type:Ceiling Mount; Load Max:110lb; VESA Standard:VESA 200 x 200 to 600 x 400; Product Range:- RoHS Compliant: Yes
Articulating Wall Mount for Flat Panel Televisions 37" ~ 70"; Maximum Screen Size:37" to 70"; Bracket Type:Cantilever Mount; Load Max:100lb; VESA Standard:VESA 200, 600; Product Range:- RoHS Compliant: Yes