| Status: | Unknown |
|---|---|
| Series: | ZXRE1004 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Fixed |
|---|---|
| Product Range | ZXRE1004 Series |
| Reference Voltage | 1.22V |
| Initial Accuracy | 1% |
| Temperature Coefficient | ± 20ppm/°C |
| Voltage Reference Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (15-Jan-2019) |
| Base Number | 1004 |
| Device Marking | ZXRE1004DFTA |
| Junction Temperature Tj Max | 85°C |
| Junction Temperature Tj Min | -40°C |
| Logic Function Number | 1004 |
| Operating Temperature Range | -40°C to +85°C |
| Reference Volt Tolerance ±% | 1% |
| Reference Volts | 1.22V |
| Temperature Coeff. + | 75ppm/°C |
| Termination Type | Surface Mount Device |
| Tolerance | 1% |
| Topology | Shunt |
| VOLTAGE REF, SHUNT, 1.22V, SOT-23-3 | element14 |
| PRECISION UPOWER VREF 1.220V 4UA SOT23 | RS Americas |
| Voltage Reference, Micropower, Shunt - Fixed, Zxre1004 Series, 1.22V, Sot-23-3 Rohs Compliant: Yes |Diodes Inc. ZXRE1004DFTA | Newark Electronics |
Where can I find additional details, specifications and documents for a ZXRE1004DFTA?
Additional datasheets, footprints and schematics for ZXRE1004DFTA are listed on our Part Details page. You can also find images and similar parts to ZXRE1004DFTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXRE1004DFTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXRE1004DFTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXRE1004DFTA fall under?
The ZXRE1004DFTA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ZXRE1004DFTA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXRE1004DFTA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXRE1004DFTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZXRE1004DFTA have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for ZXRE1004DFTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXRE1004DFTA often in real-time on the comparison pages.
What if I can't find stock of ZXRE1004DFTA?
You can fill out our help required form which you can use to request a quote for ZXRE1004DFTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.