| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.12
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.15
|
135,000
in stock
|
Buy Now |
|
RS
from US$0.34
|
104,775
in stock
|
Buy Now |
|
Avnet America
from US$0.13
|
30,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.21
|
27,000
in stock
|
Buy Now |
|
Avnet Asia
from US$0.12
|
3,000
in stock
|
Buy Now |
|
Conrad
from US$0.18
|
3,000
in stock
|
Buy Now |
|
RS Americas
from US$0.12
|
1,150
in stock
|
Buy Now |
|
TME
from US$0.17
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.12
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | P Channel |
|---|---|
| Continuous Drain Current Id | -1.1A |
| Drain Source Voltage Vds | -60V |
| On Resistance Rds(on) | 0.4ohm |
| Rds(on) Test Voltage Vgs | -10V |
| Threshold Voltage Vgs | -3V |
| Power Dissipation Pd | 625mW |
| Transistor Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Max | 150°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2019) |
| Current Id Max | -1.1A |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +150°C |
| Voltage Vgs Max | -20V |
| Single P-Channel 60 V 806 mW 5.9 nC Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
| MOSFET P-Channel 60V 1.1A SOT23 | RS |
| Mosfet Bvdss: 41V~60V Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. ZXMP6A13FTA | Newark Electronics |
| DIODES Incorporated ZXMP6A13FTA MOSFET Tape on Full reel | Conrad |
| MOSFET P-CHANNEL 60V 1.1A SOT23 | RS Americas |
| Transistor: P-MOSFET | TME |
Where can I find additional details, specifications and documents for a ZXMP6A13FTA?
Additional datasheets, footprints and schematics for ZXMP6A13FTA are listed on our Part Details page. You can also find images and similar parts to ZXMP6A13FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXMP6A13FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXMP6A13FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXMP6A13FTA fall under?
The ZXMP6A13FTA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ZXMP6A13FTA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXMP6A13FTA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXMP6A13FTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZXMP6A13FTA have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and Avnet Asia have stock available or on a lead time for ZXMP6A13FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXMP6A13FTA often in real-time on the comparison pages.
What if I can't find stock of ZXMP6A13FTA?
You can fill out our help required form which you can use to request a quote for ZXMP6A13FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.