Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
5,252
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
5,252
in stock
|
Buy Now | |
element14
from US$0.68
|
5,252
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Quiescent Current | 80µA |
---|---|
Bandwidth | 50kHz |
Sensor Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 12V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 1081 |
IC Generic Number | 1081 |
Input Voltage Max | 40V |
Input Voltage Min | 3V |
Logic Function Number | 1081 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 1.5V |
Current Sensor, High Voltage, -40 C, 125 C, 4.5 V, 12 V Rohs Compliant: Yes |Diodes Inc. ZXCT1081E5TA | Newark Electronics |
CURRENT MONITOR, PRECISION, 40V | element14 |
ZXCT1080 Series 500 kHz 80 uA 4.5 to 12 V High-Side Current Monitor - SOT-23-5 | Future Electronics |
Current Monitor 5-Pin SOT-25 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ZXCT1081E5TA?
Additional datasheets, footprints and schematics for ZXCT1081E5TA are listed on our Part Details page. You can also find images and similar parts to ZXCT1081E5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXCT1081E5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXCT1081E5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXCT1081E5TA fall under?
The ZXCT1081E5TA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZXCT1081E5TA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXCT1081E5TA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXCT1081E5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZXCT1081E5TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for ZXCT1081E5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXCT1081E5TA often in real-time on the comparison pages.
What if I can't find stock of ZXCT1081E5TA?
You can fill out our help required form which you can use to request a quote for ZXCT1081E5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.