Status: | Unknown |
---|---|
Series: | ZX Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,375
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
405
in stock
|
Buy Now | |
element14
from US$0.61
|
405
in stock
|
Buy Now | |
Farnell
from US$0.57
|
405
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | ZX Series |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
No. of Rows | 1Rows |
Pitch Spacing | 0.65mm |
| Heilind Electronics |
Single Port 5 Contact Male SMT Micro USB Type AB Connector | Future Electronics |
Micro Usb, 2.0 Type Ab, Rcpt, Smt/Tht | Newark Electronics |
MICRO USB, 2.0 TYPE AB, RCPT, SMT/THT | element14 |
CONN RCPT MCR USB AB SMD TH SHLL | RS |
HISZX62RD-AB-5P8(30) | Avnet America |
USB Connectors MICRO AB RECEPT RA TH TOP MNT | Sager |
Where can I find additional details, specifications and documents for a ZX62RD-AB-5P8(30)?
Additional datasheets, footprints and schematics for ZX62RD-AB-5P8(30) are listed on our Part Details page. You can also find images and similar parts to ZX62RD-AB-5P8(30) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZX62RD-AB-5P8(30) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZX62RD-AB-5P8(30) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZX62RD-AB-5P8(30) fall under?
The ZX62RD-AB-5P8(30) is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZX62RD-AB-5P8(30) when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZX62RD-AB-5P8(30) you can contact the distributor directly for product support, shipping queries etc.
Is the ZX62RD-AB-5P8(30) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZX62RD-AB-5P8(30) have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for ZX62RD-AB-5P8(30).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZX62RD-AB-5P8(30) often in real-time on the comparison pages.
What if I can't find stock of ZX62RD-AB-5P8(30)?
You can fill out our help required form which you can use to request a quote for ZX62RD-AB-5P8(30) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.