Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Leaf Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 48VDC |
Microswitch, Str Lever, Spdt 100Ma 125V | Newark Electronics |
Subminiature Switch | Honeywell ZX10E10C01 | RS Americas |
MICROSWITCH, STR LEVER, SPDT 100mA 125V | element14 |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT .1A 48V 1.47N NO SEAL PIN PLUNGER | Sager |
Where can I find additional details, specifications and documents for a ZX10E10C01?
Additional datasheets, footprints and schematics for ZX10E10C01 are listed on our Part Details page. You can also find images and similar parts to ZX10E10C01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZX10E10C01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZX10E10C01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZX10E10C01 fall under?
The ZX10E10C01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZX10E10C01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZX10E10C01 you can contact the distributor directly for product support, shipping queries etc.
Is the ZX10E10C01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZX10E10C01 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for ZX10E10C01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZX10E10C01 often in real-time on the comparison pages.
What if I can't find stock of ZX10E10C01?
You can fill out our help required form which you can use to request a quote for ZX10E10C01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.