Microswitch Snap Action Switches
Parts from Microswitch Snap Action Switches Category
MICROSWITCH, PLUNGER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Short Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:14VDC;RoHS Compliant: Yes
MICROSWITCH, LEVER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:14VDC; Product RoHS Compliant: Yes
MICROSWITCH, LEVER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:14VDC; RoHS Compliant: Yes
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V; Microswitch Type:Standard; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
MICROSWITCH, LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
MICRO SW, STRAIGHT LEVER, SPDT, 10A 250V; Microswitch Type:Miniature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
BASIC SWITCH,STRAIGHT LEVER,SPDT,15A,250V; Microswitch Type:Standard; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
MICROSWITCH, PLUNGER, SPDT, 20A, 500V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC; Product Range:A Series RoHS Compliant: Yes
MICROSWITCH, ROLLER LEVER SPDT 20A 500V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes