Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 203gf |
SVHC | No SVHC (07-Jul-2017) |
Snap Action Switch, Straight Lever, Spdt, 100Ma | Newark Electronics |
MICROSWITCH, SPDT, 0.1A, LEVER | Farnell |
Basic / Snap Action Switches SPDT,.1A 125/250VAC SOLDER TERM,STRT LVR | Sager |
Where can I find additional details, specifications and documents for a ZW10F15CD1-Z?
Additional datasheets, footprints and schematics for ZW10F15CD1-Z are listed on our Part Details page. You can also find images and similar parts to ZW10F15CD1-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZW10F15CD1-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZW10F15CD1-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZW10F15CD1-Z fall under?
The ZW10F15CD1-Z is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZW10F15CD1-Z when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZW10F15CD1-Z you can contact the distributor directly for product support, shipping queries etc.
Is the ZW10F15CD1-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZW10F15CD1-Z have stock available?
Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for ZW10F15CD1-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZW10F15CD1-Z often in real-time on the comparison pages.
What if I can't find stock of ZW10F15CD1-Z?
You can fill out our help required form which you can use to request a quote for ZW10F15CD1-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.