Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
11,690
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
7,811
in stock
|
Buy Now | |
element14
from US$0.88
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 100 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.9 A |
PD @TA = +25°C (W) | 0.85 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 500 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 650 (@5V) mΩ |
|VGS(TH)| Max (V) | 3 V |
CISS Typ (pF) | 350 max @ 25V pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 900mA |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.65ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 850mW |
Transistor Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (15-Jan-2019) |
Current Id Max | 900mA |
Current Temperature | 25°C |
Device Marking | ZVN4310A |
Full Power Rating Temperature | 25°C |
Lead Spacing | 1.27mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 850mW |
Pulse Current Idm | 12A |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 100V 0.9A E-Line | RS |
N-Channel 100 V 0.5 Ohm Enhancement Mode Vertical DMOS FET-TO-92 | Future Electronics |
MOSFET, N, LOGIC, E-LINE | element14 |
N Channel Mosfet, 100V, 900Ma To-92 | Newark Electronics |
Trans MOSFET N-CH 100V 0.9A 3-Pin E-Line | Avnet America |
MOSFET N-Channel 100V 0.9A E-Line | Diodes Inc ZVN4310A | RS Americas |
Where can I find additional details, specifications and documents for a ZVN4310A?
Additional datasheets, footprints and schematics for ZVN4310A are listed on our Part Details page. You can also find images and similar parts to ZVN4310A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZVN4310A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZVN4310A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZVN4310A fall under?
The ZVN4310A is listed under MOSFET Master Table.
Can I view similar or alternative parts?
You can view similar parts to ZVN4310A when available in the MOSFET Master Table range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZVN4310A you can contact the distributor directly for product support, shipping queries etc.
Is the ZVN4310A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ZVN4310A have stock available?
Authorised distributors including RS, Future Electronics, element14, Newark Electronics and Avnet America have stock available or on a lead time for ZVN4310A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZVN4310A often in real-time on the comparison pages.
What if I can't find stock of ZVN4310A?
You can fill out our help required form which you can use to request a quote for ZVN4310A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.