Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | 56Kbps |
Frequency Max | 868MHz |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Transmit Power | 100mW |
Module Interface | Serial |
Supply Current | - |
RF Transceiver Applications | Industrial RF Communication |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 868MHz |
ZULU Arduino shield,RF,radio link,2Km | RS |
Expansion board | Transfer Multisort Elektronik |
Board, Arduino Rf Link Shield, 2Km | Newark Electronics |
BOARD, ARDUINO RF LINK SHIELD, 2KM | element14 |
Where can I find additional details, specifications and documents for a ZULU-M-ARDUINO?
Additional datasheets, footprints and schematics for ZULU-M-ARDUINO are listed on our Part Details page. You can also find images and similar parts to ZULU-M-ARDUINO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZULU-M-ARDUINO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZULU-M-ARDUINO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZULU-M-ARDUINO fall under?
The ZULU-M-ARDUINO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ZULU-M-ARDUINO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZULU-M-ARDUINO you can contact the distributor directly for product support, shipping queries etc.
Is the ZULU-M-ARDUINO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZULU-M-ARDUINO have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZULU-M-ARDUINO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZULU-M-ARDUINO often in real-time on the comparison pages.
What if I can't find stock of ZULU-M-ARDUINO?
You can fill out our help required form which you can use to request a quote for ZULU-M-ARDUINO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.