Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK GFSK OOK |
---|---|
Data Rate Max | 256Kbps |
Frequency Max | 888MHz |
Sensitivity dBm | -116dBm |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Transmit Power | 20dBm |
Module Interface | I2C SPI UART |
Supply Current | 100mA |
RF Transceiver Applications | Networking Switching Remote Control Remote Traffic Lights Security & Access Systems |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Min | 848MHz |
Frequency Range | 848MHz to 888MHz |
Modulation Type | FSK GFSK OOK |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.2V to 3.6V |
Module, Rf Trx, 868Mhz, 2Km | Newark Electronics |
MODULE, RF TRX, 868MHZ, 2KM | element14 |
Where can I find additional details, specifications and documents for a ZULU-868?
Additional datasheets, footprints and schematics for ZULU-868 are listed on our Part Details page. You can also find images and similar parts to ZULU-868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZULU-868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZULU-868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZULU-868 fall under?
The ZULU-868 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ZULU-868 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZULU-868 you can contact the distributor directly for product support, shipping queries etc.
Is the ZULU-868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZULU-868 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ZULU-868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZULU-868 often in real-time on the comparison pages.
What if I can't find stock of ZULU-868?
You can fill out our help required form which you can use to request a quote for ZULU-868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.