Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | - |
Legend Colour | - |
Marker Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Colour | Blue |
For Use With | TE WCD series Write-On Self-Laminating Cable Markers |
Zub-01 |Raychem Te Connectivity ZUB-01 | Newark Electronics |
ZUB-01 | Avnet America |
Where can I find additional details, specifications and documents for a ZUB-01?
Additional datasheets, footprints and schematics for ZUB-01 are listed on our Part Details page. You can also find images and similar parts to ZUB-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZUB-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZUB-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZUB-01 fall under?
The ZUB-01 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZUB-01 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZUB-01 you can contact the distributor directly for product support, shipping queries etc.
Is the ZUB-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZUB-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ZUB-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZUB-01 often in real-time on the comparison pages.
What if I can't find stock of ZUB-01?
You can fill out our help required form which you can use to request a quote for ZUB-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.