Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Category | Medium Power Transistor |
---|---|
Compliance(Only Automotive supports PPAP) | Standard |
Polarity | PNP |
VCEO, VCES (V) | 25 |
IC (A) | 2 |
ICM (A) | 6 |
PD (W) | 1 |
hFE (Min) | 100 |
hFE (@ IC) (A) | 1 |
hFE(Min 2) | 75 |
hFE (@ IC2) (A) | 2 |
VCE(sat) Max (mV) | 300 |
VCE(SAT) (@ IC/IB) (A/mA) | 1/100 |
VCE(sat) (Max.2) (mV) | 500 |
VCE(sat) (@ IC/IB2) (A/mA) | 2/200 |
fT (MHz) | 160 |
RCE(sat) (mΩ) | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 160MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 2A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | E-Line |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 2A |
Current Ic @ Vce Sat | 2A |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 1A |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 160MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Pin Configuration | e |
Power Dissipation Ptot Max | 1W |
Voltage Vcbo | 35V |
ZTX749 Series PNP 2 A 25 V Silicon Planar Medium Power Transistor - TO-92-3 | Future Electronics |
Trans GP BJT PNP 25V 2A 3-Pin E-Line | Avnet America |
TRANSISTOR, PNP, E-LINE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -25V |
DC Collector Current | -2A |
Power Dissipation Pd | 1W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 15hFE |
Transistor, Pnp, -25V, -2A, To-226-3 | Newark Electronics |
Trans GP BJT PNP 25V 2A 3-Pin TO-226 Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a ZTX749?
Additional datasheets, footprints and schematics for ZTX749 are listed on our Part Details page. You can also find images and similar parts to ZTX749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTX749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTX749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTX749 fall under?
The ZTX749 is listed under Transistors < 30V.
Can I view similar or alternative parts?
You can view similar parts to ZTX749 when available in the Transistors < 30V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTX749 you can contact the distributor directly for product support, shipping queries etc.
Is the ZTX749 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ZTX749 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for ZTX749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTX749 often in real-time on the comparison pages.
What if I can't find stock of ZTX749?
You can fill out our help required form which you can use to request a quote for ZTX749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.