Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.54
|
29,850
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.25
|
50,991
in stock
|
Buy Now |
![]() |
Farnell
from US$0.34
|
8,120
in stock
|
Buy Now |
![]() |
element14
from US$0.40
|
8,020
in stock
|
Buy Now |
![]() |
TME
from US$0.35
|
3,400
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.48
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.24
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.84
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 100 V |
IC (A) | 2 A |
ICM (A) | 6 A |
PD (W) | 1 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.5 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 2 A |
VCE (SAT)Max (mV) | 300 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.1/5 |
VCE (SAT)(Max.2) | 500 mV |
VCE (SAT) (@ IC/IB2) (A/mA) | 2/200 |
fT (MHz) | 140 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 175MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 2A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | E-Line |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 2A |
Current Ic @ Vce Sat | 2A |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 500mA |
Gain Bandwidth ft Min | 140MHz |
Gain Bandwidth ft Typ | 175MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Pin Configuration | e |
Power Dissipation Ptot Max | 1W |
Voltage Vcbo | 120V |
ZTX653 Series NPN 2 A 100 V Silicon Planar Medium Power Transistor - TO-92-3 | Future Electronics |
NPN transistor,ZTX653 2A Ic 2Vce | RS |
TRANSISTOR, NPN, E-LINE | Farnell |
Transistor: NPN | TME |
Bipolar Transistor, Npn, 100V | Newark Electronics |
Trans GP BJT NPN 100V 2A 3-Pin E-Line | Avnet America |
Where can I find additional details, specifications and documents for a ZTX653?
Additional datasheets, footprints and schematics for ZTX653 are listed on our Part Details page. You can also find images and similar parts to ZTX653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTX653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTX653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTX653 fall under?
The ZTX653 is listed under Transistors 60V to 100V.
Can I view similar or alternative parts?
You can view similar parts to ZTX653 when available in the Transistors 60V to 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTX653 you can contact the distributor directly for product support, shipping queries etc.
Is the ZTX653 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ZTX653 have stock available?
Authorised distributors including Future Electronics, RS, Farnell, element14 and TME have stock available or on a lead time for ZTX653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTX653 often in real-time on the comparison pages.
What if I can't find stock of ZTX653?
You can fill out our help required form which you can use to request a quote for ZTX653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.