Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 105°C |
Response Time | 20ms |
Operating Temperature Min | -20°C |
Operating Temperature Max | 100°C |
RoHS Compliant | Yes |
Sensor, ZTP-115 Standard Infrared Sensor, Thermopile, IR Sensor | Amphenol Advanced Sensors ZTP-115-STANDARD | RS Americas |
Thermopile Ir Sensor, -40 Degree To +105 Deg, To-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a ZTP-115-STANDARD?
Additional datasheets, footprints and schematics for ZTP-115-STANDARD are listed on our Part Details page. You can also find images and similar parts to ZTP-115-STANDARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTP-115-STANDARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTP-115-STANDARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTP-115-STANDARD fall under?
The ZTP-115-STANDARD is listed under Sensors & Transducers > Sensors > Temperature Sensors > Infrared Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZTP-115-STANDARD when available in the Infrared Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTP-115-STANDARD you can contact the distributor directly for product support, shipping queries etc.
Is the ZTP-115-STANDARD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZTP-115-STANDARD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ZTP-115-STANDARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTP-115-STANDARD often in real-time on the comparison pages.
What if I can't find stock of ZTP-115-STANDARD?
You can fill out our help required form which you can use to request a quote for ZTP-115-STANDARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.