Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000205380 |
No distributors results available
Number of Positions | 1 |
---|---|
Plating Material | Silver |
Barrel Type | Closed Barrel |
Contact Design | Screw Machined |
Contact Type | Pin |
Contact Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Socket Plating Material | Silver |
Contact Size | 20 |
Crimp Area Plating Finish | Bright |
Wire Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 650A |
Contact Mating Area Plating Material Finish | Bright |
Contact Orientation | Right Angle |
Contact Shape & Form | Round |
Contact Termination Area Plating Finish | Bright |
Contact Base Material | Copper |
Contact Retention Within Housing | With |
Wire Size | 185mm² |
Mating Pin Diameter | 20mm |
Operating Voltage | 4000VDC, 4000VAC |
Continuous Current Rating | 650A |
VDE Tested | No |
UL Rating | None |
Contact Mating Retention Type | Hole |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Packaging Quantity | 1 |
Packaging Method | Bag/Box |
Latch Style | Standard |
Connector System | Cable-to-Cable, Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a ZPF000000000205380?
Additional datasheets, footprints and schematics for ZPF000000000205380 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000205380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000205380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000205380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000205380 fall under?
The ZPF000000000205380 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000205380 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000205380 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000205380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000205380 have stock available?
There is no stock from authorised distributors for ZPF000000000205380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000205380 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000205380?
You can fill out our help required form which you can use to request a quote for ZPF000000000205380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.