Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000205373 |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Signal Positions | 0 |
Number of Columns | 3 |
Number of Loaded Positions | 0 |
Number of Positions | 3 |
Connector Circuit Configuration (Number of Pos/Type) | 3/DC Power, 3/AC Power |
Number of Rows | 1 |
Number of Power Positions | 3 |
Seal Type | Interfacial Seal |
Contact Current Rating (Max) | 650A |
Contact Size | 12, 20 |
Contact Retention | With |
Height | 7.1in |
Length | 86.4mm, 3.3in |
Accepts Cable Diameter (Max) | 1.22in, 31mm |
Operating Voltage | 4000VDC, 4000VAC |
Dielectric Withstanding Voltage (Max) | 12000VDC |
Housing Color | Black |
Housing Material | Aluminum |
Cable Exit Angle | 90° |
Strain Relief | Without |
Mating Alignment Type | Keyed, Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Screw |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable, Wire-to-Wire |
Housing Type | Plug Housing |
Product Type | Connector |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Wire/Cable Type | Stranded |
Shielded | Yes |
Operating Temperature Range | -55 – 100°C, -67 – 212°F |
Where can I find additional details, specifications and documents for a ZPF000000000205373?
Additional datasheets, footprints and schematics for ZPF000000000205373 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000205373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000205373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000205373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000205373 fall under?
The ZPF000000000205373 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000205373 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000205373 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000205373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000205373 have stock available?
There is no stock from authorised distributors for ZPF000000000205373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000205373 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000205373?
You can fill out our help required form which you can use to request a quote for ZPF000000000205373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.