Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
4,656
in stock
|
Buy Now | |
element14
from US$2.33
|
4,656
in stock
|
Buy Now | |
Farnell
from US$2.72
|
4,656
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
10
in stock
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
Carlton-Bates
from US$2.16
|
-
|
Buy Now | |
Sager
from US$2.04
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | 30VDC |
Micro Sw, Roller Lever, Spdt, 10.1A 250V | Newark Electronics |
MICRO SW, ROLLER LEVER, SPDT, 10.1A 250V | element14 |
Switches 125/250 VAC 10.1 A Roller Lever Actutor | Rapid Electronics |
Switch SPDT 10A Roller Lever PCB | RS |
Subminiature Basic Switch, SPDT, 125/250 VAC, 10.1 Amps, Roller Lever, PCB | Honeywell ZM90G20F01 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 125/250 VAC 10.1 A Roller Lever Actutor | Sager |
Where can I find additional details, specifications and documents for a ZM90G20F01?
Additional datasheets, footprints and schematics for ZM90G20F01 are listed on our Part Details page. You can also find images and similar parts to ZM90G20F01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZM90G20F01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZM90G20F01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZM90G20F01 fall under?
The ZM90G20F01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZM90G20F01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZM90G20F01 you can contact the distributor directly for product support, shipping queries etc.
Is the ZM90G20F01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZM90G20F01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for ZM90G20F01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZM90G20F01 often in real-time on the comparison pages.
What if I can't find stock of ZM90G20F01?
You can fill out our help required form which you can use to request a quote for ZM90G20F01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.