Status: | Unknown |
---|---|
Series: | ZM Series |
RoHS: | Unknown |
No distributors results available
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | 30VDC |
Product Range | ZM Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.43N |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ZM10E10A01?
Additional datasheets, footprints and schematics for ZM10E10A01 are listed on our Part Details page. You can also find images and similar parts to ZM10E10A01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZM10E10A01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZM10E10A01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZM10E10A01 fall under?
The ZM10E10A01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZM10E10A01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZM10E10A01 you can contact the distributor directly for product support, shipping queries etc.
Is the ZM10E10A01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZM10E10A01 have stock available?
There is no stock from authorised distributors for ZM10E10A01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZM10E10A01 often in real-time on the comparison pages.
What if I can't find stock of ZM10E10A01?
You can fill out our help required form which you can use to request a quote for ZM10E10A01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.