Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 14V |
No. of Outputs | 2 Output |
Controller IC Case Style | QFN |
No. of Pins | 44Pins |
Switching Frequency | 1.33MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Dual Output Digital Dc/Dc Controller, 7X7 Qfn, 250Pc. Reel/Tape & Reel Rohs Compliant: Yes |Renesas ZL8800ALBFT7A | Newark Electronics |
ZL8800 Series 14 V 80 mA Surface Mount Buck PWM Controller - QFN-44 | Future Electronics |
DC DC Cntrlr Dual-OUT Digital PWM 4.5V to 14V 44-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ZL8800ALBFT7A.?
Additional datasheets, footprints and schematics for ZL8800ALBFT7A. are listed on our Part Details page. You can also find images and similar parts to ZL8800ALBFT7A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZL8800ALBFT7A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZL8800ALBFT7A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZL8800ALBFT7A. fall under?
The ZL8800ALBFT7A. is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ZL8800ALBFT7A. when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZL8800ALBFT7A. you can contact the distributor directly for product support, shipping queries etc.
Is the ZL8800ALBFT7A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZL8800ALBFT7A. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ZL8800ALBFT7A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZL8800ALBFT7A. often in real-time on the comparison pages.
What if I can't find stock of ZL8800ALBFT7A.?
You can fill out our help required form which you can use to request a quote for ZL8800ALBFT7A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.