Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.39
|
9
in stock
|
Buy Now | |
RS Americas
from US$62.65
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$77.00
|
14
in stock
|
Buy Now | |
element14
from US$66.08
|
14
in stock
|
Buy Now | |
Farnell
from US$91.92
|
14
in stock
|
Buy Now | |
Avnet America
from US$59.18
|
-
|
Buy Now | |
Carlton-Bates
from US$85.69
|
-
|
Buy Now | |
Sager
from US$63.67
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | - |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Switch, Enclosed Limit, 15 A, 125 VAC, Roller Plunger, 8.8 to 12.3 Oz., 4 Oz. | Omron Automation ZE-Q22-2S | RS Americas |
Micro Sw, Roller Plunger, Spdt, 15A 480V | Newark Electronics |
MICRO SW, ROLLER PLUNGER, SPDT, 15A 480V | element14 |
Switch,Limit,Roller PLUNGER,SPDT | RS |
SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Limit Switches ROLER PLUNGER SPDT | Sager |
Where can I find additional details, specifications and documents for a ZE-Q22-2S?
Additional datasheets, footprints and schematics for ZE-Q22-2S are listed on our Part Details page. You can also find images and similar parts to ZE-Q22-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZE-Q22-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZE-Q22-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZE-Q22-2S fall under?
The ZE-Q22-2S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZE-Q22-2S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZE-Q22-2S you can contact the distributor directly for product support, shipping queries etc.
Is the ZE-Q22-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZE-Q22-2S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ZE-Q22-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZE-Q22-2S often in real-time on the comparison pages.
What if I can't find stock of ZE-Q22-2S?
You can fill out our help required form which you can use to request a quote for ZE-Q22-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.