Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.25
|
33
in stock
|
Buy Now | |
RS Americas
from US$111.15
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$98.17
|
33
in stock
|
Buy Now | |
element14
from US$85.44
|
33
in stock
|
Buy Now | |
Heilind Electronics
from US$119.70
|
15
in stock
|
Buy Now | |
Relay Specialties
from US$83.99
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$119.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$73.02
|
-
|
Buy Now | |
Carlton-Bates
from US$111.04
|
-
|
Buy Now | |
Sager
from US$78.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Limit Switch Actuator | Wobble Coil Spring |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.47N |
Product Range | - |
Enlcosed Switch, SPDT AC, Side Mnt, Sealed Coil Spring,1/2-14 NPSM no Ground Term | Omron Automation ZE-NJ-2S | RS Americas |
Limit Sw, Wobble Coil Spring Lever, Spdt | Newark Electronics |
LIMIT SW, WOBBLE COIL SPRING LEVER, SPDT | element14 |
SWITCH LIMIT SPRING SPDT 15A | Heilind Electronics |
OMRON IA Limit SwitchSnap Action, SPST, 15 A 125VSpring Coil Actuator | Relay Specialties |
SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Limit Switches COIL SPRING SPDT | Sager |
Where can I find additional details, specifications and documents for a ZE-NJ-2S?
Additional datasheets, footprints and schematics for ZE-NJ-2S are listed on our Part Details page. You can also find images and similar parts to ZE-NJ-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZE-NJ-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZE-NJ-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZE-NJ-2S fall under?
The ZE-NJ-2S is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to ZE-NJ-2S when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZE-NJ-2S you can contact the distributor directly for product support, shipping queries etc.
Is the ZE-NJ-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZE-NJ-2S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for ZE-NJ-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZE-NJ-2S often in real-time on the comparison pages.
What if I can't find stock of ZE-NJ-2S?
You can fill out our help required form which you can use to request a quote for ZE-NJ-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.