Limit Switches
Parts from Limit Switches Category

LIMIT SWITCH, SPST-NO/NC, 5A, 250VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:7.35N; Product Range:HL-5000 Series; RoHS Compliant: Yes

LIMIT SWITCH, SPST-NO/NC, 5A, 250VAC; Limit Switch Actuator:Adjustable Rod Lever; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:7.35N; Product Range:HL-5000 RoHS Compliant: Yes

LIMIT SWITCH, SPST-NO/NC, 5A, 250VAC; Limit Switch Actuator:Coil Spring; Contact Configuration:SPST-NO, SPST-NC; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:1.47N; Product Range:HL-5000 Series; ContactRoHS Compliant: Yes


LIMIT SWITCH, 1NC / 1NO, 50VAC, 3A; Limit Switch Actuator:Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:50V; Operating Force Max:0.23N-m; Product Range:OsiSense XCKJ Series RoHS Compliant: Yes

LIMIT SWITCH, 1NO/1NC, 240VAC, 250VDC, 10A; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:0.1N; Product Range:- RoHS Compliant: Yes

SWITCH, LIMIT, SPDT, 240VAC, 28VDC, 10A; Limit Switch Actuator:Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:48in-oz; Product Range:-; Contact Current DC Max:10A RoHS Compliant: No


LIMIT SWITCH, FLEXIBLE IN LINE, DPST; Limit Switch Actuator:-; Contact Configuration:DPST; Contact Current AC Max:10A; Contact Voltage AC Max:230V; Operating Force Max:20N; Product Range:-; Contact Current DC Max:6A RoHS Compliant: Yes
LIMIT SWITCH, SPDT, PLUNGER, 5A, 250VAC; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:14.7N; Product Range:LDVS Series

LIMIT SWITCH, SPDT, 10A, 500VAC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Operating Force Max:13.34N; Product Range:WL-N Series RoHS Compliant: Yes

LIMIT SWITCH, PLUNGER, SPST-NC; Limit Switch Actuator:Plunger; Contact Configuration:SPST-NC; Contact Current AC Max:10mA; Contact Voltage AC Max:24V; Operating Force Max:0.29N; Product Range:-; Contact Current DC Max:10mA RoHS Compliant: Yes