Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.49
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$87.57
|
138
in stock
|
Buy Now | |
element14
from US$76.13
|
138
in stock
|
Buy Now | |
Farnell
from US$41.83
|
138
in stock
|
Buy Now | |
Distrelec
from US$110.81
|
26
in stock
|
Buy Now | |
RS Americas
from US$69.83
|
2
in stock
|
Buy Now | |
Avnet America
from US$63.03
|
-
|
Buy Now | |
Sager
from US$72.32
|
-
|
Buy Now |
Limit Switch Actuator | Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 7.85N |
Product Range | - |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 250V |
Actuator Type | Plunger |
Contact Current Rating | 15A |
External Depth | 25.4mm |
External Length / Height | 44.5mm |
External Width | 86mm |
Fixing Centres | 25.4mm |
IP / NEMA Rating | IP65 |
No. of Electrical Operations | 700000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 3.43N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -5°C |
Pre-travel | 0.4mm |
Switch Terminals | Screw |
Thermal Current Rating | 15A |
Limit Switch, 480Vac, 15A, Seal Plunger | Newark Electronics |
Limit Switch Actuator:Plunger | element14 |
SWITCH, PLUNGER | Farnell |
IP65 limit switch with booted plunger | RS |
Omron Industrial Automation Limit Switch, Plunger, 1CO, | Distrelec |
IP65 Snap Action Limit Switch, Plunger, NO/NC, 480V | Omron Automation ZE-N-2G | RS Americas |
L.S. SLD PLUG PG13.5 | Avnet America |
Limit Switches With Sealed Plug PG13.5 | Sager |
Where can I find additional details, specifications and documents for a ZE-N2G?
Additional datasheets, footprints and schematics for ZE-N2G are listed on our Part Details page. You can also find images and similar parts to ZE-N2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZE-N2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZE-N2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZE-N2G fall under?
The ZE-N2G is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to ZE-N2G when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZE-N2G you can contact the distributor directly for product support, shipping queries etc.
Is the ZE-N2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZE-N2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for ZE-N2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZE-N2G often in real-time on the comparison pages.
What if I can't find stock of ZE-N2G?
You can fill out our help required form which you can use to request a quote for ZE-N2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.