Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 130gf |
SVHC | No SVHC (07-Jul-2017) |
Snap Action Switch, Simulated Roller Lever, Spdt | Newark Electronics |
MICROSWITCH, SPDT, 3A, SIM ROLLER | Farnell |
Basic / Snap Action Switches SPDT, 3A@12VDC PCB LEFT ANG TERM | Sager |
Where can I find additional details, specifications and documents for a ZD30S60H02-Z?
Additional datasheets, footprints and schematics for ZD30S60H02-Z are listed on our Part Details page. You can also find images and similar parts to ZD30S60H02-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZD30S60H02-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZD30S60H02-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZD30S60H02-Z fall under?
The ZD30S60H02-Z is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZD30S60H02-Z when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZD30S60H02-Z you can contact the distributor directly for product support, shipping queries etc.
Is the ZD30S60H02-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZD30S60H02-Z have stock available?
Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for ZD30S60H02-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZD30S60H02-Z often in real-time on the comparison pages.
What if I can't find stock of ZD30S60H02-Z?
You can fill out our help required form which you can use to request a quote for ZD30S60H02-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.