Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.39
Microswitch Type | - |
---|---|
Microswitch Actuator | Short Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Product Range | - |
Limit Switch Roll Lever Spdt 10A | Omron Automation ZC-W255 | RS Americas |
Enclosed basic switch, short hinge rolle | RS |
Limit Switch, Short Hinge, 250V, 10A | Newark Electronics |
ENCLOSED SWITCH | Avnet America |
Basic / Snap Action Switches ENCLOSED SWITCH | Sager |
LIMIT SWITCH, ROLLER LEVER, SPDT, 10A | Farnell |
Where can I find additional details, specifications and documents for a ZC-W255?
Additional datasheets, footprints and schematics for ZC-W255 are listed on our Part Details page. You can also find images and similar parts to ZC-W255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZC-W255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZC-W255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZC-W255 fall under?
The ZC-W255 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZC-W255 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZC-W255 you can contact the distributor directly for product support, shipping queries etc.
Is the ZC-W255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZC-W255 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ZC-W255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZC-W255 often in real-time on the comparison pages.
What if I can't find stock of ZC-W255?
You can fill out our help required form which you can use to request a quote for ZC-W255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.