Status: | Unknown |
---|---|
Series: | ZC Series |
RoHS: | Unknown |
Prices starting from US$43.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.51
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$96.35
|
4
in stock
|
Buy Now | |
element14
from US$95.19
|
4
in stock
|
Buy Now | |
RS Americas
from US$74.34
|
3
in stock
|
Buy Now | |
Farnell
from US$43.68
|
2
in stock
|
Buy Now | |
Avnet America
from US$69.17
|
-
|
Buy Now | |
Carlton-Bates
from US$98.97
|
-
|
Buy Now | |
Distrelec
from US$73.37
|
-
|
Buy Now | |
Sager
from US$74.42
|
-
|
Buy Now |
Limit Switch Actuator | Cross Roller Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 250V |
Operating Force Max | 11.8N |
Product Range | ZC Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
Actuator Type | Cross Roller |
External Depth | 60mm |
External Length / Height | 37mm |
External Width | 21.4mm |
Fixing Centres | 25.4mm |
No. of Electrical Operations | 750000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 11.77N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Pre-travel | 1.6mm |
Thermal Current Rating | 10A |
Voltage | 240V |
Limit switch w/cross roller plunger IP67 | RS |
Limit Switch, Cross Roller Plunger, Spdt | Newark Electronics |
LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT | element14 |
Limit Switch Enclosed PANEL MOUNT CROSSRoller PLUNGER | Omron Automation ZC-Q2155 | RS Americas |
SWITCH, CROSS ROLLER PLUNGER | Farnell |
ENCLOSED SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Omron Industrial Automation Micro Switch ZC, 10A, 250mA, 1CO, 12N, Panel Mount Cross Roller Plunger | Distrelec |
Basic / Snap Action Switches PNL MT CRS RLLR PLNG | Sager |
Where can I find additional details, specifications and documents for a ZC-Q2155?
Additional datasheets, footprints and schematics for ZC-Q2155 are listed on our Part Details page. You can also find images and similar parts to ZC-Q2155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZC-Q2155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZC-Q2155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZC-Q2155 fall under?
The ZC-Q2155 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to ZC-Q2155 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZC-Q2155 you can contact the distributor directly for product support, shipping queries etc.
Is the ZC-Q2155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZC-Q2155 have stock available?
Authorised distributors including RS, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for ZC-Q2155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZC-Q2155 often in real-time on the comparison pages.
What if I can't find stock of ZC-Q2155?
You can fill out our help required form which you can use to request a quote for ZC-Q2155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.