Status: | Unknown |
---|---|
Series: | ZILOG |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 16Outputs |
Output Voltage | 2.4V |
Output Current | - |
Driver Case Style | DIP |
Product Range | ZILOG |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 84 |
IC Generic Number | 84C40 |
Logic Function Number | 84C40 |
No. of Pins | 40Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Termination Type | Through Hole |
Z84C40 Series 6 MHz 5 V Through Hole Serial Input/Output Controller - PDIP-40 | Future Electronics |
6 MHZ Z80 CMOS SIO/0 , Z84C4006PEG | RS |
Z80-SIO-O CMOS 6MHz DIP40 | Schukat Electronic |
Where can I find additional details, specifications and documents for a Z84C4006PEG?
Additional datasheets, footprints and schematics for Z84C4006PEG are listed on our Part Details page. You can also find images and similar parts to Z84C4006PEG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z84C4006PEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z84C4006PEG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z84C4006PEG fall under?
The Z84C4006PEG is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to Z84C4006PEG when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z84C4006PEG you can contact the distributor directly for product support, shipping queries etc.
Is the Z84C4006PEG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z84C4006PEG have stock available?
Authorised distributors including Future Electronics, RS, element14 and Schukat Electronic have stock available or on a lead time for Z84C4006PEG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z84C4006PEG often in real-time on the comparison pages.
What if I can't find stock of Z84C4006PEG?
You can fill out our help required form which you can use to request a quote for Z84C4006PEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.